Status: | Unknown |
---|---|
Series: | MSP3 Series |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
No stock
|
Buy Now | |
TE Store
from US$7.91
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
347
in stock
|
Buy Now | |
Farnell
from US$6.63
|
347
in stock
|
Buy Now | |
RS Americas
from US$4.91
|
67
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
element14
from US$4.72
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 5V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MSP3 Series |
MSP103C04 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: MSP103C04 | Internal Number: 1825516-2 | TE Connectivity | TE Store |
Switch, Pushbutton, Spst-No, 3A, 125V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 3A, 125V | Farnell |
Pushbutton Switch, Panel Mount,2.5mm Travel,3AMP, SPST, Red Actuator, | TE Connectivity MSP103C04 | RS Americas |
ER - Pushbutton Switch | RS |
Switch Push Button N.O. SPST Round Plunger 3A 125VAC 5VDC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Switch, Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a MSP103C04?
Additional datasheets, footprints and schematics for MSP103C04 are listed on our Part Details page. You can also find images and similar parts to MSP103C04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP103C04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP103C04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP103C04 fall under?
The MSP103C04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP103C04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP103C04 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP103C04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP103C04 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for MSP103C04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP103C04 often in real-time on the comparison pages.
What if I can't find stock of MSP103C04?
You can fill out our help required form which you can use to request a quote for MSP103C04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.