Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430F6xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430F6638 |
Kit Contents | Dev Board MSP430F6638 JTAG Header Cable 2 IC Samples of MSP430F6638iPZ Flash Device |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 100pin ZIF Socket for MSP430 QFP Devices JTAG Adapter Supports all Debugging Interfaces |
Msp430, Zif Skt, 100 Pin, Usb, Jtag, Target Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-TS430PZ100USB .?
Additional datasheets, footprints and schematics for MSP-TS430PZ100USB . are listed on our Part Details page. You can also find images and similar parts to MSP-TS430PZ100USB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430PZ100USB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430PZ100USB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430PZ100USB . fall under?
The MSP-TS430PZ100USB . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430PZ100USB . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430PZ100USB . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430PZ100USB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430PZ100USB . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-TS430PZ100USB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430PZ100USB . often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430PZ100USB .?
You can fill out our help required form which you can use to request a quote for MSP-TS430PZ100USB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.