Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Target Socket Module |
---|---|
For Use With | MSP-FET430Uxx Kit |
Features | JTAG Adapter Header Pin Outs for Prototyping |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents | Development Board 2x MSP430F2132IPW Flash Device |
Type | Target Board |
MSP-TS430PW28 - 28-pin Target Development Board for MSP430F1x and MSP430F2x MCUs | Texas Instruments |
Msp430, Zip Skt, 28 Pin,target Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-TS430PW28?
Additional datasheets, footprints and schematics for MSP-TS430PW28 are listed on our Part Details page. You can also find images and similar parts to MSP-TS430PW28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430PW28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430PW28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430PW28 fall under?
The MSP-TS430PW28 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430PW28 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430PW28 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430PW28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430PW28 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-TS430PW28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430PW28 often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430PW28?
You can fill out our help required form which you can use to request a quote for MSP-TS430PW28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.