Status: | Unknown |
---|---|
Series: | InfiniiVision 6000 X-Series |
RoHS: | Unknown |
Prices starting from US$25,459.00
Product Range | InfiniiVision 6000 X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 20GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 350ps |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
InfiniiVision 6000 X-Series Mixed Signal | RS |
Oscilloscope, 18-Ch, 1Ghz, 20Gsps | Newark Electronics |
Oscilloscope | RS Americas |
MSO, 2+16CH, 1GZ, 20GSPS, 350PS | element14 |
Keysight Oscilloscope InfiniiVision 6000X MSO / MDO 2x 1GHz 20GSPS LAN / USB Device / USB Host | Distrelec |
Where can I find additional details, specifications and documents for a MSOX6002A?
Additional datasheets, footprints and schematics for MSOX6002A are listed on our Part Details page. You can also find images and similar parts to MSOX6002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX6002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX6002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX6002A fall under?
The MSOX6002A is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX6002A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX6002A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX6002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX6002A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for MSOX6002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX6002A often in real-time on the comparison pages.
What if I can't find stock of MSOX6002A?
You can fill out our help required form which you can use to request a quote for MSOX6002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.