Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Prices starting from US$31,630.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31,630.00
|
1
in stock
|
Buy Now |
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 1.5GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 300ps |
Plug Type | US |
RoHS Compliant | Yes |
Osc Cal W/Data, 1.5Ghz, 4 Analog, 16 Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a MSOX4154A CAL D?
Additional datasheets, footprints and schematics for MSOX4154A CAL D are listed on our Part Details page. You can also find images and similar parts to MSOX4154A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX4154A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX4154A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX4154A CAL D fall under?
The MSOX4154A CAL D is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX4154A CAL D when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX4154A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX4154A CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX4154A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX4154A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX4154A CAL D often in real-time on the comparison pages.
What if I can't find stock of MSOX4154A CAL D?
You can fill out our help required form which you can use to request a quote for MSOX4154A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.