Status: | Unknown |
---|---|
Series: | InfiniiVision 4000 X-Series |
RoHS: | Unknown |
Prices starting from US$28,378.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28,378.00
|
No stock
|
Buy Now |
Product Range | InfiniiVision 4000 X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 450ps |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Mdo, Cal, 1Ghz, 4+16-Ch, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MSOX4104A CAL?
Additional datasheets, footprints and schematics for MSOX4104A CAL are listed on our Part Details page. You can also find images and similar parts to MSOX4104A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX4104A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX4104A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX4104A CAL fall under?
The MSOX4104A CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX4104A CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX4104A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX4104A CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX4104A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX4104A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX4104A CAL often in real-time on the comparison pages.
What if I can't find stock of MSOX4104A CAL?
You can fill out our help required form which you can use to request a quote for MSOX4104A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.