Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
No distributors results available
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 450ps |
Scope Display Type | WVGA Touch Screen LCD Colour |
Kit Contents | Oscilloscope Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (20-Jun-2016) |
Plug Type | - |
Where can I find additional details, specifications and documents for a MSOX3104T CERTIPRIME REFURBISHED?
Additional datasheets, footprints and schematics for MSOX3104T CERTIPRIME REFURBISHED are listed on our Part Details page. You can also find images and similar parts to MSOX3104T CERTIPRIME REFURBISHED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3104T CERTIPRIME REFURBISHED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3104T CERTIPRIME REFURBISHED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3104T CERTIPRIME REFURBISHED fall under?
The MSOX3104T CERTIPRIME REFURBISHED is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3104T CERTIPRIME REFURBISHED when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3104T CERTIPRIME REFURBISHED you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3104T CERTIPRIME REFURBISHED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3104T CERTIPRIME REFURBISHED have stock available?
There is no stock from authorised distributors for MSOX3104T CERTIPRIME REFURBISHED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3104T CERTIPRIME REFURBISHED often in real-time on the comparison pages.
What if I can't find stock of MSOX3104T CERTIPRIME REFURBISHED?
You can fill out our help required form which you can use to request a quote for MSOX3104T CERTIPRIME REFURBISHED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.