Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
1
in stock
|
Buy Now |
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 450ps |
Plug Type | US |
RoHS Compliant | Yes |
Cal Oscilloscope, 1Ghz, 4 Analog, 16 Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a MSOX3104A CAL?
Additional datasheets, footprints and schematics for MSOX3104A CAL are listed on our Part Details page. You can also find images and similar parts to MSOX3104A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3104A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3104A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3104A CAL fall under?
The MSOX3104A CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3104A CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3104A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3104A CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3104A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX3104A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3104A CAL often in real-time on the comparison pages.
What if I can't find stock of MSOX3104A CAL?
You can fill out our help required form which you can use to request a quote for MSOX3104A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.