Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Unknown |
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 450ps |
Plug Type | US |
RoHS Compliant | Yes |
Oscilloscope, 2 Analog + 16 Digital, 1Ghz, 5Gsps | Newark Electronics |
InfiniiVision 3000A X-Series MSO,1 GHz,2 Analog Plus 16 Digital Ch, MSOX3102A | Keysight Technologies MSOX3102A | RS Americas |
Where can I find additional details, specifications and documents for a MSOX3102A?
Additional datasheets, footprints and schematics for MSOX3102A are listed on our Part Details page. You can also find images and similar parts to MSOX3102A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3102A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3102A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3102A fall under?
The MSOX3102A is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3102A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3102A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3102A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3102A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MSOX3102A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3102A often in real-time on the comparison pages.
What if I can't find stock of MSOX3102A?
You can fill out our help required form which you can use to request a quote for MSOX3102A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.