Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
Prices starting from US$14,435.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14,435.77
|
No stock
|
Buy Now |
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 4 Analogue 16 Digital |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | TFT LCD Colour |
Kit Contents | MSO SW App Bundle License N2796A & N2843A Probe N2756A 16-CH Cable Cal Certificate CD Pwr Cord |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
Where can I find additional details, specifications and documents for a MSOX3054T/DSOXT3APPBNDL/N2796A?
Additional datasheets, footprints and schematics for MSOX3054T/DSOXT3APPBNDL/N2796A are listed on our Part Details page. You can also find images and similar parts to MSOX3054T/DSOXT3APPBNDL/N2796A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3054T/DSOXT3APPBNDL/N2796A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3054T/DSOXT3APPBNDL/N2796A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3054T/DSOXT3APPBNDL/N2796A fall under?
The MSOX3054T/DSOXT3APPBNDL/N2796A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to MSOX3054T/DSOXT3APPBNDL/N2796A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3054T/DSOXT3APPBNDL/N2796A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3054T/DSOXT3APPBNDL/N2796A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3054T/DSOXT3APPBNDL/N2796A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MSOX3054T/DSOXT3APPBNDL/N2796A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3054T/DSOXT3APPBNDL/N2796A often in real-time on the comparison pages.
What if I can't find stock of MSOX3054T/DSOXT3APPBNDL/N2796A?
You can fill out our help required form which you can use to request a quote for MSOX3054T/DSOXT3APPBNDL/N2796A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.