Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Compliant |
Prices starting from US$14,979.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14,979.34
|
No stock
|
Buy Now |
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 350MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 1ns |
Plug Type | EU, UK |
RoHS Compliant | Yes |
Cal Osc, 350Mhz, 4Gsps, 4 Analog, 16 Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a MSOX3034A CAL?
Additional datasheets, footprints and schematics for MSOX3034A CAL are listed on our Part Details page. You can also find images and similar parts to MSOX3034A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3034A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3034A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3034A CAL fall under?
The MSOX3034A CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3034A CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3034A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3034A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSOX3034A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX3034A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3034A CAL often in real-time on the comparison pages.
What if I can't find stock of MSOX3034A CAL?
You can fill out our help required form which you can use to request a quote for MSOX3034A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.