Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 4 Analogue, 16 Digital |
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.75ns |
RoHS Compliant | Yes |
Mso, 4+16Ch, 200Mhz, 4Mpts, 5Gsps/1.75Ns | Newark Electronics |
Where can I find additional details, specifications and documents for a MSOX3024T-DEMO?
Additional datasheets, footprints and schematics for MSOX3024T-DEMO are listed on our Part Details page. You can also find images and similar parts to MSOX3024T-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3024T-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3024T-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3024T-DEMO fall under?
The MSOX3024T-DEMO is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3024T-DEMO when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3024T-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3024T-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3024T-DEMO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX3024T-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3024T-DEMO often in real-time on the comparison pages.
What if I can't find stock of MSOX3024T-DEMO?
You can fill out our help required form which you can use to request a quote for MSOX3024T-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.