Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Compliant |
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.75ns |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Mdo, Cal, 200Mhz, 4+16-Ch, 5Gsps | Newark Electronics |
Keysight Oscilloscope 3000TX DSO 4x 200MHz 5GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a MSOX3024T CAL?
Additional datasheets, footprints and schematics for MSOX3024T CAL are listed on our Part Details page. You can also find images and similar parts to MSOX3024T CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3024T CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3024T CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3024T CAL fall under?
The MSOX3024T CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3024T CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3024T CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3024T CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSOX3024T CAL have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for MSOX3024T CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3024T CAL often in real-time on the comparison pages.
What if I can't find stock of MSOX3024T CAL?
You can fill out our help required form which you can use to request a quote for MSOX3024T CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.