Status: | Unknown |
---|---|
Series: | InfiniiVision 2000 X-Series |
RoHS: | Compliant |
Product Range | InfiniiVision 2000 X-Series |
---|---|
Scope Channels | 4+8 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 100 kpts |
Calculated Rise Time | 1.75ns |
Plug Type | EU, UK |
RoHS Compliant | Yes |
Cal Osc, 200Mhz, 2Gsps, 4 Analog, 8 Dig | Newark Electronics |
Keysight Oscilloscope InfiniiVision 2000X MSO / MDO 4x 200MHz 2GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a MSOX2024A CAL?
Additional datasheets, footprints and schematics for MSOX2024A CAL are listed on our Part Details page. You can also find images and similar parts to MSOX2024A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX2024A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX2024A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX2024A CAL fall under?
The MSOX2024A CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX2024A CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX2024A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX2024A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSOX2024A CAL have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for MSOX2024A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX2024A CAL often in real-time on the comparison pages.
What if I can't find stock of MSOX2024A CAL?
You can fill out our help required form which you can use to request a quote for MSOX2024A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.