Status: | Unknown |
---|---|
Series: | InfiniiVision 2000 X-Series |
RoHS: | Unknown |
No distributors results available
Product Range | InfiniiVision 2000 X-Series |
---|---|
Scope Channels | 4+8 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 100 kpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 300MHz N2863B Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | - |
Input Impedance | 1Mohm |
Manufacturers Warranty | 5 Years |
Meter Display Type | WVGA LCD Colour |
Scope Type | Bench |
Where can I find additional details, specifications and documents for a MSOX2024A + APPBNDL?
Additional datasheets, footprints and schematics for MSOX2024A + APPBNDL are listed on our Part Details page. You can also find images and similar parts to MSOX2024A + APPBNDL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX2024A + APPBNDL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX2024A + APPBNDL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX2024A + APPBNDL fall under?
The MSOX2024A + APPBNDL is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX2024A + APPBNDL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX2024A + APPBNDL you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX2024A + APPBNDL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX2024A + APPBNDL have stock available?
There is no stock from authorised distributors for MSOX2024A + APPBNDL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX2024A + APPBNDL often in real-time on the comparison pages.
What if I can't find stock of MSOX2024A + APPBNDL?
You can fill out our help required form which you can use to request a quote for MSOX2024A + APPBNDL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.