Status: | Unknown |
---|---|
Series: | InfiniiVision 2000 X-Series |
RoHS: | Unknown |
Prices starting from US$3,919.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,244.20
|
3
in stock
|
Buy Now | |
element14
from US$3,969.30
|
1
in stock
|
Buy Now | |
Farnell
from US$4,244.20
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3,919.00
|
-
|
Buy Now | |
RS Americas
from US$3,919.00
|
-
|
Buy Now | |
Distrelec
from US$4,100.93
|
-
|
Buy Now | |
TestEquity
from US$4,329.23
|
-
|
Buy Now |
Product Range | InfiniiVision 2000 X-Series |
---|---|
Scope Channels | 4+8 Channel |
Bandwidth | 70MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 150MHz N2862B Passive Probe Per Channel (10 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Manufacturers Warranty | 5 Years |
Scope Type | Bench |
Oscilloscope 4plus8 channel 70MHz | RS |
OSCILLOSCOPE, 4+8CH, 70MHZ, 1GSPS | element14 |
Dso, 4+8Ch, 70Mhz, 1Mpts, 2Gsps | Newark Electronics |
InfiniiVision 2000 X-Series MSO,4 Analog Plus 8 Digital Ch,70 MHz, MSOX2014A | Keysight Technologies MSOX2004A | RS Americas |
Keysight Oscilloscope InfiniiVision 2000X MSO / MDO 4x 70MHz 2GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a MSOX2004A?
Additional datasheets, footprints and schematics for MSOX2004A are listed on our Part Details page. You can also find images and similar parts to MSOX2004A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX2004A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX2004A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX2004A fall under?
The MSOX2004A is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX2004A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX2004A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX2004A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX2004A have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for MSOX2004A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX2004A often in real-time on the comparison pages.
What if I can't find stock of MSOX2004A?
You can fill out our help required form which you can use to request a quote for MSOX2004A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.