Status: | Unknown |
---|---|
Series: | Infiniium S-Series |
RoHS: | Unknown |
Product Range | Infiniium S-Series |
---|---|
Scope Channels | 4 Analogue, 16 Digital |
Bandwidth | 6GHz |
Sampling Rate | 20GSPS |
Calculated Rise Time | 71.7ps |
Scope Display Type | XGA Touch Screen LCD Color |
RoHS Compliant | Yes |
Mso, 4+16Ch, 6Ghz, 20Gsps, 71.7Ps | Newark Electronics |
Mixed Signal Oscilloscope | RS Americas |
Where can I find additional details, specifications and documents for a MSOS604A?
Additional datasheets, footprints and schematics for MSOS604A are listed on our Part Details page. You can also find images and similar parts to MSOS604A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOS604A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOS604A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOS604A fall under?
The MSOS604A is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOS604A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOS604A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOS604A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOS604A have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for MSOS604A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOS604A often in real-time on the comparison pages.
What if I can't find stock of MSOS604A?
You can fill out our help required form which you can use to request a quote for MSOS604A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.