Status: | Unknown |
---|---|
Series: | InfiniiVision 7000B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | InfiniiVision 7000B Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 100MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 8 Mpts |
Calculated Rise Time | 3.5ns |
Plug Type | US |
Weight | 13lb |
RoHS Compliant | NA |
Oscilloscope, 100Mhz, 20 Channel, 2Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MSO7014B?
Additional datasheets, footprints and schematics for MSO7014B are listed on our Part Details page. You can also find images and similar parts to MSO7014B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO7014B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO7014B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO7014B fall under?
The MSO7014B is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MSO7014B when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO7014B you can contact the distributor directly for product support, shipping queries etc.
Is the MSO7014B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO7014B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSO7014B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO7014B often in real-time on the comparison pages.
What if I can't find stock of MSO7014B?
You can fill out our help required form which you can use to request a quote for MSO7014B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.