Status: | Unknown |
---|---|
Series: | MSO4000B Series |
RoHS: | Unknown |
Prices starting from US$11,754.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11,754.70
|
No stock
|
Buy Now |
Product Range | MSO4000B Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 350MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 20 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | XGA LCD Colour |
Kit Contents | One 500MHz TPP0500 Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Input Voltage | 425V |
Scope Type | Bench |
OSCILLOSCOPE, 4+16CH, 350MHZ, 2.5GSPS | Farnell |
Where can I find additional details, specifications and documents for a MSO4034B?
Additional datasheets, footprints and schematics for MSO4034B are listed on our Part Details page. You can also find images and similar parts to MSO4034B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO4034B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO4034B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO4034B fall under?
The MSO4034B is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSO4034B when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO4034B you can contact the distributor directly for product support, shipping queries etc.
Is the MSO4034B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO4034B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MSO4034B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO4034B often in real-time on the comparison pages.
What if I can't find stock of MSO4034B?
You can fill out our help required form which you can use to request a quote for MSO4034B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.