Status: | Unknown |
---|---|
Series: | MSO2000B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MSO2000B Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 2.1ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | MSO2024B oscilloscope DPO2EMBD module TPP0200 200MHz 10x passive probe 16 channel logic probe and accessory kit pouch OpenChoicesoftware Calibration certificate Power cord manual & CD. |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | EU SWISS UK |
Mso Osc W/Emb Bus Module, 200Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MSO2024B+DPO2EMBD?
Additional datasheets, footprints and schematics for MSO2024B+DPO2EMBD are listed on our Part Details page. You can also find images and similar parts to MSO2024B+DPO2EMBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO2024B+DPO2EMBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO2024B+DPO2EMBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO2024B+DPO2EMBD fall under?
The MSO2024B+DPO2EMBD is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSO2024B+DPO2EMBD when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO2024B+DPO2EMBD you can contact the distributor directly for product support, shipping queries etc.
Is the MSO2024B+DPO2EMBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO2024B+DPO2EMBD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSO2024B+DPO2EMBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO2024B+DPO2EMBD often in real-time on the comparison pages.
What if I can't find stock of MSO2024B+DPO2EMBD?
You can fill out our help required form which you can use to request a quote for MSO2024B+DPO2EMBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.