Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Type | MSMD |
---|---|
Output | 400 W |
Power Supply (V) | 200 |
Power Supply | 200 V |
Encoder | 20 bit Incremental |
Shaft | Shaft:Key |
Holding Brake | without |
Oil Seal | with |
Reduction Ratio | nothing |
Motor Encoder Terminal | Lead wire |
Applicable Driver (A5 Series) | MBDHT2510 |
Applicable Driver (A5E Series) | MBDHT2510E |
Applicable Driver (A5N Series) | MBDHT2510NA1 |
Where can I find additional details, specifications and documents for a MSMD042G1U?
Additional datasheets, footprints and schematics for MSMD042G1U are listed on our Part Details page. You can also find images and similar parts to MSMD042G1U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSMD042G1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSMD042G1U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSMD042G1U fall under?
The MSMD042G1U is listed under Industrial Automation > AC Servos & Motors > AC Servo Motors > MINAS A5 Family (Motor).
Can I view similar or alternative parts?
You can view similar parts to MSMD042G1U when available in the MINAS A5 Family (Motor) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSMD042G1U you can contact the distributor directly for product support, shipping queries etc.
Is the MSMD042G1U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSMD042G1U have stock available?
There is no stock from authorised distributors for MSMD042G1U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSMD042G1U often in real-time on the comparison pages.
What if I can't find stock of MSMD042G1U?
You can fill out our help required form which you can use to request a quote for MSMD042G1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.