Status: | Unknown |
---|---|
Series: | MSLPT Series |
RoHS: | Compliant |
Product Range | MSLPT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACT MINI JB 5.2X5.2X2 260GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: MSLPT5252CL4WTR | Internal Number: 2337245-4 | TE Connectivity | TE Store |
Tact Switch Mini JB 5.2X5.2X2 260GF | RS |
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a MSLPT5252CL4WTR?
Additional datasheets, footprints and schematics for MSLPT5252CL4WTR are listed on our Part Details page. You can also find images and similar parts to MSLPT5252CL4WTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSLPT5252CL4WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSLPT5252CL4WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSLPT5252CL4WTR fall under?
The MSLPT5252CL4WTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MSLPT5252CL4WTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSLPT5252CL4WTR you can contact the distributor directly for product support, shipping queries etc.
Is the MSLPT5252CL4WTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSLPT5252CL4WTR have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSLPT5252CL4WTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSLPT5252CL4WTR often in real-time on the comparison pages.
What if I can't find stock of MSLPT5252CL4WTR?
You can fill out our help required form which you can use to request a quote for MSLPT5252CL4WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.