Status: | Unknown |
---|---|
Series: | MSLPT Series |
RoHS: | Compliant |
Product Range | MSLPT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Tact Switch Mini GW 5.2X5.2X2 160GF | RS |
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD | element14 |
TACT MINI GW 5.2X5.2X2 160GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: MSLPT5252CG3BTR | Internal Number: 2337238-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a MSLPT5252CG3BTR?
Additional datasheets, footprints and schematics for MSLPT5252CG3BTR are listed on our Part Details page. You can also find images and similar parts to MSLPT5252CG3BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSLPT5252CG3BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSLPT5252CG3BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSLPT5252CG3BTR fall under?
The MSLPT5252CG3BTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MSLPT5252CG3BTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSLPT5252CG3BTR you can contact the distributor directly for product support, shipping queries etc.
Is the MSLPT5252CG3BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSLPT5252CG3BTR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for MSLPT5252CG3BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSLPT5252CG3BTR often in real-time on the comparison pages.
What if I can't find stock of MSLPT5252CG3BTR?
You can fill out our help required form which you can use to request a quote for MSLPT5252CG3BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.