Status: | Unknown |
---|---|
Series: | MSLPT Series |
RoHS: | Compliant |
Product Range | MSLPT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACT MINI GW 5.2X5.2X1.5 160GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: MSLPT5252BG3MTR | Internal Number: 2337237-3 | TE Connectivity | TE Store |
Tact Switch Mini GW 5.2X5.2X1.5 160GF | RS |
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a MSLPT5252BG3MTR?
Additional datasheets, footprints and schematics for MSLPT5252BG3MTR are listed on our Part Details page. You can also find images and similar parts to MSLPT5252BG3MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSLPT5252BG3MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSLPT5252BG3MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSLPT5252BG3MTR fall under?
The MSLPT5252BG3MTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MSLPT5252BG3MTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSLPT5252BG3MTR you can contact the distributor directly for product support, shipping queries etc.
Is the MSLPT5252BG3MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSLPT5252BG3MTR have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSLPT5252BG3MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSLPT5252BG3MTR often in real-time on the comparison pages.
What if I can't find stock of MSLPT5252BG3MTR?
You can fill out our help required form which you can use to request a quote for MSLPT5252BG3MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.