Status: | Unknown |
---|---|
Series: | MSE1PB, MSE1PD, MSE1PG, MSE1PJ |
RoHS: | Unknown |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0338
|
2,210
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,210
in stock
|
Buy Now | |
element14
from US$0.0455
|
2,210
in stock
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
TTI Europe
from US$0.0366
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Oxide planar chip junction |
Applications |
---|
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
MSE1PB, MSE1PD, MSE1PG, MSE1PJ |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Market Solutions Brochure |
Market Segment Brochure |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
eSMP Series 400 V 1 A Surface Mount Standard Rectifier - DO-219AD | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, Single, 400V, Microsmp-2 Rohs Compliant: Yes |Vishay MSE1PG-M3/89A | Newark Electronics |
RECTIFIER, SINGLE, 400V, MICROSMP-2 | element14 |
Diode Switching 400V 1A 2-Pin Micro SMP T/R | Avnet America |
1.0A 400V STD MICROSMP | TTI Europe |
Where can I find additional details, specifications and documents for a MSE1PG-M3/89A?
Additional datasheets, footprints and schematics for MSE1PG-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSE1PG-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSE1PG-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSE1PG-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSE1PG-M3/89A fall under?
The MSE1PG-M3/89A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to MSE1PG-M3/89A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSE1PG-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSE1PG-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSE1PG-M3/89A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSE1PG-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSE1PG-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSE1PG-M3/89A?
You can fill out our help required form which you can use to request a quote for MSE1PG-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.