Status: | Active |
---|---|
Series: | MSD1819A-R |
RoHS: | Compliant |
Prices starting from US$0.0275
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0325
|
12,361
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0275
|
15,000
in stock
|
Buy Now | |
element14
from US$0.06
|
12,361
in stock
|
Buy Now | |
Future Electronics
from US$0.0279
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High hFE, 210-460 |
Low VCE(sat), < 0.5 V |
Available in 8 mm, 7-inch/3000 Unit Tape and Reel |
Moisture Sensitivity Level 1 |
ESD Protection: Human Body Model > 4000 V ESD Protection: Machine Model > 400 V |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MSD1819A-R |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 210 |
hFE Max | 340 |
fT Min (MHz) | - |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Ss Sc70 Gp Xstr Npn 50V Rohs Compliant: Yes |Onsemi MSD1819A-RT1G | Newark Electronics |
Trans GP BJT NPN 60V 0.1A 3-Pin SC-70 T/R | Avnet America |
TRANSISTOR, NPN, 50V, 100MA, SOT-323-3 | element14 |
MSD Series 50 V 100 mA NPN Silicon General Purpose Amplifier Transistor - SC-70 | Future Electronics |
Where can I find additional details, specifications and documents for a MSD1819A-RT1G?
Additional datasheets, footprints and schematics for MSD1819A-RT1G are listed on our Part Details page. You can also find images and similar parts to MSD1819A-RT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSD1819A-RT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSD1819A-RT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSD1819A-RT1G fall under?
The MSD1819A-RT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MSD1819A-RT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSD1819A-RT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MSD1819A-RT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSD1819A-RT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MSD1819A-RT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSD1819A-RT1G often in real-time on the comparison pages.
What if I can't find stock of MSD1819A-RT1G?
You can fill out our help required form which you can use to request a quote for MSD1819A-RT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.