Status: | Unknown |
---|---|
Series: | MiniCon Series |
RoHS: | Unknown |
Product Range | MiniCon Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Zinc Alloy Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 11.3mm |
Cable Diameter Max | 7mm |
Cable Diameter Min | 3mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 8mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Cross-section Area Max | 0.5mm² |
Current per Contact Max | 3A |
Dielectric Strength VDC | 1000V |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP5X |
Insulation Resistance | 0.5Gohm |
Mating Force | 25N |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 20AWG |
Circular Conn, Plug, 12Pos,cable Mt | Newark Electronics |
PLUG, MINICON CABLE, 12POLE | element14 |
AWG: 20 | Conrad |
Male Cable Connector Solder Contacts Strain Relief, miniCON Series | Neutrik MSCM12 | RS Americas |
Where can I find additional details, specifications and documents for a MSCM12?
Additional datasheets, footprints and schematics for MSCM12 are listed on our Part Details page. You can also find images and similar parts to MSCM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSCM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSCM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSCM12 fall under?
The MSCM12 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MSCM12 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSCM12 you can contact the distributor directly for product support, shipping queries etc.
Is the MSCM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSCM12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for MSCM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSCM12 often in real-time on the comparison pages.
What if I can't find stock of MSCM12?
You can fill out our help required form which you can use to request a quote for MSCM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.