Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | FFS Straight Plug |
---|---|
Connector Type B | FFS Straight Plug |
Coaxial Cable Type | RG174A |
Impedance | 50ohm |
Cable Length - Imperial | 1.968ft |
Cable Length - Metric | 0.6m |
Jacket Colour | Brown |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RF COAXIAL CABLE, FFS STR PLUG, 0.6M | element14 |
Where can I find additional details, specifications and documents for a MSB.00.250.LTE060?
Additional datasheets, footprints and schematics for MSB.00.250.LTE060 are listed on our Part Details page. You can also find images and similar parts to MSB.00.250.LTE060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSB.00.250.LTE060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSB.00.250.LTE060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSB.00.250.LTE060 fall under?
The MSB.00.250.LTE060 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MSB.00.250.LTE060 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSB.00.250.LTE060 you can contact the distributor directly for product support, shipping queries etc.
Is the MSB.00.250.LTE060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSB.00.250.LTE060 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MSB.00.250.LTE060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSB.00.250.LTE060 often in real-time on the comparison pages.
What if I can't find stock of MSB.00.250.LTE060?
You can fill out our help required form which you can use to request a quote for MSB.00.250.LTE060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.