Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.38
|
2,702
in stock
|
Buy Now | |
Future Electronics
from US$4.97
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
2,184
in stock
|
Buy Now | |
element14
from US$6.06
|
2,184
in stock
|
Buy Now | |
Farnell
from US$6.12
|
2,184
in stock
|
Buy Now | |
Chip One Stop
from US$5.46
|
606
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
RS Americas
from US$7.17
|
-
|
Buy Now | |
Avnet Asia
from US$5.43
|
-
|
Buy Now | |
TTI Europe
from US$4.88
|
-
|
Buy Now | |
Richardson RFPD
from US$4.89
|
-
|
Buy Now | |
TE Store
from US$11.65
|
-
|
Buy Now | |
Sager
from US$5.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .19 x .11 x .04in, 5 x 3 x 1mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Accuracy | ±4mbar |
Output/Span | 24 bit ADC |
Resolution | .016 |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PRESSURE TEMP HUMIDITY SENSOR | Future Electronics |
Humidity Sensor PTH Fusion Sensor 5x3mm | RS |
Pressure Sensor, 100 To 2000Mbar, Qfn-8 | Newark Electronics |
PRESSURE SENSOR, 10MBAR-29PSI, QFN-8 | element14 |
Pressure Sensor Module Absolute 10mbar to 2000mbar 0V to 3.6V SMD T/R | Avnet America |
Sensor | RS Americas |
PHT COMBINATION SENSOR MODULE | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
PTH COMBINATION DIGITAL SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±4mbar Supply Voltage Range: 1.5 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±4mbar | Board Mount Pressure Sensor | Part Number: MS860702BA01-50 | Internal Number: MS860702BA01-50 | TE Connectivity | TE Store |
Board Mount Humidity Sensors PTH Fusion Sensor Module 5x3mm | Sager |
Where can I find additional details, specifications and documents for a MS860702BA01-50?
Additional datasheets, footprints and schematics for MS860702BA01-50 are listed on our Part Details page. You can also find images and similar parts to MS860702BA01-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS860702BA01-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS860702BA01-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS860702BA01-50 fall under?
The MS860702BA01-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS860702BA01-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS860702BA01-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS860702BA01-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS860702BA01-50 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS860702BA01-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS860702BA01-50 often in real-time on the comparison pages.
What if I can't find stock of MS860702BA01-50?
You can fill out our help required form which you can use to request a quote for MS860702BA01-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.