Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
60,716
in stock
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 5.5mAh |
Battery Size Code | Button Cell |
Battery Terminals | PCB Pins |
External Diameter | 6.8mm |
External Height | 2.1mm |
External Width | 6.8mm |
External Depth | 2.1mm |
Weight | 0.23g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015) |
Body Diameter | 6.8mm |
Discharge Current Max | 0.25mA |
Lead Diameter | 2mm |
Lead Length | 1.7mm |
No. of Pins | 2Pins |
Output Voltage | 3V |
BATTERY,BUTTON,LI-MD,5.5MAH,3V | Farnell |
Where can I find additional details, specifications and documents for a MS621FE-FL11E?
Additional datasheets, footprints and schematics for MS621FE-FL11E are listed on our Part Details page. You can also find images and similar parts to MS621FE-FL11E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS621FE-FL11E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS621FE-FL11E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS621FE-FL11E fall under?
The MS621FE-FL11E is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to MS621FE-FL11E when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS621FE-FL11E you can contact the distributor directly for product support, shipping queries etc.
Is the MS621FE-FL11E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS621FE-FL11E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MS621FE-FL11E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS621FE-FL11E often in real-time on the comparison pages.
What if I can't find stock of MS621FE-FL11E?
You can fill out our help required form which you can use to request a quote for MS621FE-FL11E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.