Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.06
|
81
in stock
|
Buy Now | |
TE Store
from US$45.53
|
3,902
in stock
|
Buy Now | |
RS Americas
from US$20.78
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$23.25
|
154
in stock
|
Buy Now | |
Sager
from US$24.65
|
140
in stock
|
Buy Now | |
Future Electronics
from US$18.86
|
-
|
Buy Now | |
Avnet America
from US$18.03
|
-
|
Buy Now | |
element14
from US$41.00
|
-
|
Buy Now | |
Richardson RFPD
from US$19.10
|
-
|
Buy Now | |
Farnell
from US$19.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 6.2 x 6.4mm, .24 x .25in |
---|---|
Supply Voltage | 1.8 – 3.6V |
Output/Span | 24 bit ADC |
Pressure | 1000mbar |
Resolution | .012 |
Accuracy | ±2.5mbar |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MS5803-01BA01 PRESSURE SENSOR TUBE Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±2.5mbar Supply Voltage Range: 1.8 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±2.5mbar | Board Mount Pressure Sensor | Part Number: MS580301BA01-00 | Internal Number: MS580301BA01-00 | TE Connectivity | TE Store |
Sensor, MS5803-01BA 1BAR WHITE GEL, Pressure, MS580301BA01-00 | TE Connectivity MS580301BA01-00 | RS Americas |
Pressure Sensor, 1Bar, Digital, 3.6V | Newark Electronics |
Board Mount Pressure Sensors PRESSURE SENSOR TUBE | Sager |
Pressure Sensor MS5803-01BA 1BAR GEL | RS |
Pressure Sensor 0.3bar to 1.1bar Absolute 8-Pin SMD Tube | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
PRESSURE SENSOR, 1BAR, DIGITAL, 3.6V | Farnell |
Where can I find additional details, specifications and documents for a MS580301BA01-00?
Additional datasheets, footprints and schematics for MS580301BA01-00 are listed on our Part Details page. You can also find images and similar parts to MS580301BA01-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS580301BA01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS580301BA01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS580301BA01-00 fall under?
The MS580301BA01-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS580301BA01-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS580301BA01-00 you can contact the distributor directly for product support, shipping queries etc.
Is the MS580301BA01-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS580301BA01-00 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Sager and RS have stock available or on a lead time for MS580301BA01-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS580301BA01-00 often in real-time on the comparison pages.
What if I can't find stock of MS580301BA01-00?
You can fill out our help required form which you can use to request a quote for MS580301BA01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.