Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Dimensions | .11 x .11 x 0.03in, 14.7 x 15.2mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Pressure | 30000mbar |
Resolution | .2 |
Accuracy | ±1.5mbar |
Output/Span | 24 bit ADC |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
30 Bar Industrial Altimeter Sensor |Te Connectivity Sensors MS563730BA03-50 | Newark Electronics |
Pressure Sensor 0.3bar to 30bar Absolute 4-Pin QFN T/R | Avnet America |
Sensor | RS Americas |
MS5637 30BA M-CAP T&R | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Mini Pressure Sensor 30 Bar 1.5 to 3.6 V | Sager |
Where can I find additional details, specifications and documents for a MS563730BA03-50?
Additional datasheets, footprints and schematics for MS563730BA03-50 are listed on our Part Details page. You can also find images and similar parts to MS563730BA03-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS563730BA03-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS563730BA03-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS563730BA03-50 fall under?
The MS563730BA03-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS563730BA03-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS563730BA03-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS563730BA03-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS563730BA03-50 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for MS563730BA03-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS563730BA03-50 often in real-time on the comparison pages.
What if I can't find stock of MS563730BA03-50?
You can fill out our help required form which you can use to request a quote for MS563730BA03-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.