Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.68
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$6.77
|
60,455
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
60,455
in stock
|
Buy Now | |
Farnell
from US$6.57
|
48,370
in stock
|
Buy Now | |
TE Store
from US$13.75
|
8,743
in stock
|
Buy Now | |
Newark Electronics
from US$8.32
|
4,933
in stock
|
Buy Now | |
element14
from US$7.24
|
4,933
in stock
|
Buy Now | |
Future Electronics
from US$6.07
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$8.26
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$6.09
|
3,600
in stock
|
Buy Now | |
Richardson RFPD
from US$5.78
|
3,600
in stock
|
Buy Now | |
Heilind Electronics
from US$6.74
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.74
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$5.73
|
-
|
Buy Now | |
Sager
from US$6.16
|
-
|
Buy Now |
Dimensions | .19 x .11 x .04in, 5 x 3 x 1mm |
---|---|
Supply Voltage | 1.8 – 3.6V |
Resolution | .012 |
Output/Span | 24 bit ADC |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PRESSURE SENSOR, BAROMETRIC, 10-1200MBAR | Farnell |
MS5611 BAROMETRIC SENSOR CM T&R Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±1.5mbar Supply Voltage Range: 1.8 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±1.5mbar | Board Mount Pressure Sensor | Part Number: MS561101BA03-50 | Internal Number: MS561101BA03-50 | TE Connectivity | TE Store |
Barometric Pressure Sensor, 1.2Bar, 3V | Newark Electronics |
SENSOR, BAROMETRIC, 0.01-1.2BAR, QFN-8 | element14 |
MS5611 BAROMETRIC SENSOR CM TR | Future Electronics |
Sensor | RS Americas |
MS5611-BT M-CAPS 3X5X1MM T&R | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
BAROMETRIC PRESS SENSR,SMT, SS COVER | Heilind Electronics |
Pressure Sensor MS5611-BT M-CAPS 3X5X1MM | RS |
Pressure Sensor 1.44V to 3.6V 0.01bar to 1.2bar Absolute 8-Pin QFN T/R | Avnet Abacus |
Board Mount Pressure Sensors MS5611-BT M-CAPS 3X5X1MM T&R | Sager |
Where can I find additional details, specifications and documents for a MS561101BA03-50?
Additional datasheets, footprints and schematics for MS561101BA03-50 are listed on our Part Details page. You can also find images and similar parts to MS561101BA03-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS561101BA03-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS561101BA03-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS561101BA03-50 fall under?
The MS561101BA03-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS561101BA03-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS561101BA03-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS561101BA03-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS561101BA03-50 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for MS561101BA03-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS561101BA03-50 often in real-time on the comparison pages.
What if I can't find stock of MS561101BA03-50?
You can fill out our help required form which you can use to request a quote for MS561101BA03-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.