Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | .19 x .11 x .04in, 5 x 3 x 1mm |
---|---|
Supply Voltage | 1.8 – 3.6V |
Resolution | .012 |
Output/Span | 24 bit ADC |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Sensor | RS Americas |
SENSOR, BAROMETRIC, 0.145-17.4PSI, QFN8 | Farnell |
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8 | Newark Electronics |
Pressure Sensor 1.44V to 3.6V 0.01bar to 1.2bar Absolute 8-Pin QFN Waffle Pack | Avnet America |
Board Mount Pressure Sensors BAROMETRIC SENSOR ABS 1.5MBAR | Sager |
Where can I find additional details, specifications and documents for a MS561101BA03-00?
Additional datasheets, footprints and schematics for MS561101BA03-00 are listed on our Part Details page. You can also find images and similar parts to MS561101BA03-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS561101BA03-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS561101BA03-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS561101BA03-00 fall under?
The MS561101BA03-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS561101BA03-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS561101BA03-00 you can contact the distributor directly for product support, shipping queries etc.
Is the MS561101BA03-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS561101BA03-00 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for MS561101BA03-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS561101BA03-00 often in real-time on the comparison pages.
What if I can't find stock of MS561101BA03-00?
You can fill out our help required form which you can use to request a quote for MS561101BA03-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.