Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Terminal Material | Copper |
---|---|
Connector Type | Solder Lug |
Insulator Material | Uninsulated |
Stud Size - Imperial | 0.179" |
Stud Size - Metric | 4.55mm |
Termination Method | Solder |
RoHS Compliant | Yes |
Solder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a MS51535-4?
Additional datasheets, footprints and schematics for MS51535-4 are listed on our Part Details page. You can also find images and similar parts to MS51535-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS51535-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS51535-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS51535-4 fall under?
The MS51535-4 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to MS51535-4 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS51535-4 you can contact the distributor directly for product support, shipping queries etc.
Is the MS51535-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS51535-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MS51535-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS51535-4 often in real-time on the comparison pages.
What if I can't find stock of MS51535-4?
You can fill out our help required form which you can use to request a quote for MS51535-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.