Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.23
|
No stock
|
Buy Now | |
PEI-Genesis
from US$35.56
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.82
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$38.82
|
20
in stock
|
Buy Now | |
WireMasters
-
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$149.95
|
-
|
Buy Now | |
Avnet America
from US$57.12
|
-
|
Buy Now | |
RS Americas
from US$105.22
|
-
|
Buy Now | |
element14
from US$89.39
|
-
|
Buy Now | |
TTI Europe
from US$187.36
|
-
|
Buy Now |
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 10SL-4 |
Contact Plating | Gold |
RoHS Compliant | Yes |
Conn MIL-DTL-5015 Circular SKT 2 POS Crimp ST Cable Mount 2 Terminal 1 Port , WITH contacts | Avnet America |
Connector,5015 series, size-10,plug, | Amphenol Aerospace MS3456W10SL-4S | RS Americas |
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-5015 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Straight Plug | WireMasters |
Where can I find additional details, specifications and documents for a MS3456W10SL-4S.?
Additional datasheets, footprints and schematics for MS3456W10SL-4S. are listed on our Part Details page. You can also find images and similar parts to MS3456W10SL-4S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3456W10SL-4S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3456W10SL-4S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3456W10SL-4S. fall under?
The MS3456W10SL-4S. is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3456W10SL-4S. when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3456W10SL-4S. you can contact the distributor directly for product support, shipping queries etc.
Is the MS3456W10SL-4S. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3456W10SL-4S. have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Heilind Electronics, WireMasters and Newark Electronics have stock available or on a lead time for MS3456W10SL-4S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3456W10SL-4S. often in real-time on the comparison pages.
What if I can't find stock of MS3456W10SL-4S.?
You can fill out our help required form which you can use to request a quote for MS3456W10SL-4S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.