Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Compliant |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.00
|
71
in stock
|
Buy Now | |
Avnet America
from US$6.83
|
976
in stock
|
Buy Now | |
Electro Enterprises
from US$8.14
|
222
in stock
|
Buy Now | |
Rapid Electronics
from US$32.58
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$32.50
|
33
in stock
|
Buy Now | |
RS
from US$16.02
|
25
in stock
|
Buy Now | |
element14
from US$13.88
|
25
in stock
|
Buy Now | |
Farnell
from US$15.38
|
25
in stock
|
Buy Now | |
RS Americas
from US$12.16
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
210
in stock
|
Buy Now | |
Heilind Electronics
-
|
70
in stock
|
Buy Now | |
TTI Europe
from US$224.85
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Jam Nut Receptacles, Shell Size 10 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair MS3181-10NA | Newark Electronics |
Connector Accessory Cover Item | Rapid Electronics |
DUST CAP | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MIL DUST CAP | Avnet America |
MIL-DTL-26482 Sr 1 & 2 Protective caps | RS |
DUST COVER W/CHAIN & RING, SZ 10, ALUM | element14 |
MS Dust Cap for Receptacle Size 10 Ring Black Anodize MIL-DTL-26482 | Amphenol Pcd MS3181-10NA | RS Americas |
DUST CAP, MIL-DTL-26482 | Heilind Electronics Asia |
Where can I find additional details, specifications and documents for a MS3181-10NA?
Additional datasheets, footprints and schematics for MS3181-10NA are listed on our Part Details page. You can also find images and similar parts to MS3181-10NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3181-10NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3181-10NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3181-10NA fall under?
The MS3181-10NA is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS3181-10NA when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3181-10NA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3181-10NA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS3181-10NA have stock available?
Authorised distributors including Avnet America, Newark Electronics, Electro Enterprises, Rapid Electronics and Chip One Stop have stock available or on a lead time for MS3181-10NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3181-10NA often in real-time on the comparison pages.
What if I can't find stock of MS3181-10NA?
You can fill out our help required form which you can use to request a quote for MS3181-10NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.