Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.16
|
520
in stock
|
Buy Now | |
PEI-Genesis
from US$9.33
|
1,461
in stock
|
Buy Now | |
Newark Electronics
from US$13.29
|
520
in stock
|
Buy Now | |
element14
from US$11.24
|
520
in stock
|
Buy Now | |
RS Americas
from US$11.60
|
185
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
231
in stock
|
Buy Now | |
Heilind Electronics
-
|
77
in stock
|
Buy Now | |
RS
from US$14.02
|
-
|
Buy Now | |
Avnet America
from US$49.70
|
-
|
Buy Now | |
TTI Europe
from US$8.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Protection Cap |
---|---|
For Use With | MIL-DTL-26482 Series I and II Circular Connectors Shell Size 10 |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Connector Accessories Protective Receptacle Cover Shell Size 10 Anodize Finish | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
26482 D/C RECP SZ 10 BLK ANOD | PEI-Genesis |
Dust Cap With Chain, Rcpt, Size 10 | Newark Electronics |
DUST CAP WITH CHAIN, RCPT, SIZE 10 | element14 |
Protection Cap for Wall and Box Recept Sz 10 Sash Chain PT-Series | Amphenol Industrial MS3181-10CA | RS Americas |
DUST CAP, MIL-DTL-26482 | Heilind Electronics Asia |
MIL-DTL-26482 Sr 1 & 2 Protective caps | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS3181-10CA?
Additional datasheets, footprints and schematics for MS3181-10CA are listed on our Part Details page. You can also find images and similar parts to MS3181-10CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3181-10CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3181-10CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3181-10CA fall under?
The MS3181-10CA is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3181-10CA when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3181-10CA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3181-10CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3181-10CA have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MS3181-10CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3181-10CA often in real-time on the comparison pages.
What if I can't find stock of MS3181-10CA?
You can fill out our help required form which you can use to request a quote for MS3181-10CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.