Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$57.87
|
973
in stock
|
Buy Now | |
Electro Enterprises
from US$9.69
|
79
in stock
|
Buy Now | |
RS Americas
from US$24.03
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$54.56
|
-
|
Buy Now | |
element14
from US$122.07
|
-
|
Buy Now | |
TTI Europe
from US$20.32
|
-
|
Buy Now | |
Farnell
from US$22.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
MS Dust Cap for Plug Size 20 Chain Black Anodize MIL-DTL-26482 | Amphenol Pcd MS3180-20CA | RS Americas |
DUST CAP, SIZE 20, PLUG, ALUM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Plugs, Shell Size 20 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
Connector Shell Size | 20 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair MS3180-20CA | Newark Electronics |
Connector Accessories Protective Plug Cover Anodize Finish Shell Size 20 | Avnet America |
Where can I find additional details, specifications and documents for a MS3180-20CA?
Additional datasheets, footprints and schematics for MS3180-20CA are listed on our Part Details page. You can also find images and similar parts to MS3180-20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3180-20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3180-20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3180-20CA fall under?
The MS3180-20CA is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3180-20CA when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3180-20CA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3180-20CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS3180-20CA have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, RS Americas, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for MS3180-20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3180-20CA often in real-time on the comparison pages.
What if I can't find stock of MS3180-20CA?
You can fill out our help required form which you can use to request a quote for MS3180-20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.