Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
DustCap, Cir, 18Sz, forPlug, w/Chain, CadiumOliveDrab | Spacecraft MS3180-18C | RS Americas |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Circular Connector Plugs, Shell Size 18 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
RoHS Compliant | NA |
Connector |Glenair MS3180-18C | Newark Electronics |
Connector Accessories Protective Plug Cover Olive Drab Cadmium Finish Shell Size 18 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Plugs, Shell Size 18 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
Connector Shell Size | 18 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a MS3180-18C?
Additional datasheets, footprints and schematics for MS3180-18C are listed on our Part Details page. You can also find images and similar parts to MS3180-18C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3180-18C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3180-18C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3180-18C fall under?
The MS3180-18C is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS3180-18C when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3180-18C you can contact the distributor directly for product support, shipping queries etc.
Is the MS3180-18C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3180-18C have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MS3180-18C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3180-18C often in real-time on the comparison pages.
What if I can't find stock of MS3180-18C?
You can fill out our help required form which you can use to request a quote for MS3180-18C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.