Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Circular Connector Plug Size 14S-6, 6 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a MS3106E145-6S?
Additional datasheets, footprints and schematics for MS3106E145-6S are listed on our Part Details page. You can also find images and similar parts to MS3106E145-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3106E145-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3106E145-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3106E145-6S fall under?
The MS3106E145-6S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3106E145-6S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3106E145-6S you can contact the distributor directly for product support, shipping queries etc.
Is the MS3106E145-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3106E145-6S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MS3106E145-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3106E145-6S often in real-time on the comparison pages.
What if I can't find stock of MS3106E145-6S?
You can fill out our help required form which you can use to request a quote for MS3106E145-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.