Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-5015 Series |
---|---|
For Use With | MIL-DTL-5015 Circular Connectors |
Connector Shell Size | 14 / 14S |
Strain Relief Material | Aluminium |
Cable Diameter Max | 11.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
C/C 12SL/14S CAD OD W/BUSH | PEI-Genesis |
C/C 12Sl/14S Cad Od W/Bush Rohs Compliant: No |Amphenol Pcd MS3057-6A W/B | Newark Electronics |
Where can I find additional details, specifications and documents for a MS3057-6A W/B?
Additional datasheets, footprints and schematics for MS3057-6A W/B are listed on our Part Details page. You can also find images and similar parts to MS3057-6A W/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3057-6A W/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3057-6A W/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3057-6A W/B fall under?
The MS3057-6A W/B is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3057-6A W/B when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3057-6A W/B you can contact the distributor directly for product support, shipping queries etc.
Is the MS3057-6A W/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3057-6A W/B have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics and Electro Enterprises have stock available or on a lead time for MS3057-6A W/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3057-6A W/B often in real-time on the comparison pages.
What if I can't find stock of MS3057-6A W/B?
You can fill out our help required form which you can use to request a quote for MS3057-6A W/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.