Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.76
|
1
in stock
|
Buy Now | |
PEI-Genesis
from US$7.69
|
2,795
in stock
|
Buy Now | |
Rapid Electronics
from US$15.55
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
80
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.61
|
70
in stock
|
Buy Now | |
Electro Enterprises
from US$8.47
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$29.38
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$21.61
|
23
in stock
|
Buy Now | |
element14
from US$18.19
|
1
in stock
|
Buy Now | |
Avnet America
from US$27.70
|
-
|
Buy Now | |
RS Americas
from US$21.61
|
-
|
Buy Now | |
Sager
from US$46.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MIL-DTL-5015 Series |
---|---|
For Use With | MIL-DTL-5015 Circular Connectors |
Connector Shell Size | 32 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 31.8mm |
Connector |Glenair MS3057-20A | Newark Electronics |
Connector Accessories Clamp | Avnet America |
Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
Connector Shell Size | 32 |
---|---|
Cable Diameter Max | 31.7mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MS Series |
For Use With | Amphenol MS-3420 Series Sleeves |
C/C SZ 32 CAD OD | PEI-Genesis |
Connector Accessory | Rapid Electronics |
CABLE CLAMP MS305720A | Heilind Electronics Asia |
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY | element14 |
Backshell, Cable Clamp, Size-32 | Amphenol Pcd MS3057-20A | RS Americas |
Zugentlastung oliv | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS3057-20A?
Additional datasheets, footprints and schematics for MS3057-20A are listed on our Part Details page. You can also find images and similar parts to MS3057-20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3057-20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3057-20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3057-20A fall under?
The MS3057-20A is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3057-20A when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3057-20A you can contact the distributor directly for product support, shipping queries etc.
Is the MS3057-20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3057-20A have stock available?
Authorised distributors including PEI-Genesis, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Electro Enterprises have stock available or on a lead time for MS3057-20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3057-20A often in real-time on the comparison pages.
What if I can't find stock of MS3057-20A?
You can fill out our help required form which you can use to request a quote for MS3057-20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.