Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 61Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 25-61 |
Connector Body Material | Aluminium Body |
Connector Body Plating | Black Zinc Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series I |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, RCPT, 25-61, WALL MOUNT | Farnell |
Circular Conn, Rcpt, 25-61, Wall Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a MS27656T25Z61PA-LC?
Additional datasheets, footprints and schematics for MS27656T25Z61PA-LC are listed on our Part Details page. You can also find images and similar parts to MS27656T25Z61PA-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27656T25Z61PA-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27656T25Z61PA-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27656T25Z61PA-LC fall under?
The MS27656T25Z61PA-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27656T25Z61PA-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27656T25Z61PA-LC you can contact the distributor directly for product support, shipping queries etc.
Is the MS27656T25Z61PA-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27656T25Z61PA-LC have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MS27656T25Z61PA-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27656T25Z61PA-LC often in real-time on the comparison pages.
What if I can't find stock of MS27656T25Z61PA-LC?
You can fill out our help required form which you can use to request a quote for MS27656T25Z61PA-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.