Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 61Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 25-61 |
Connector Body Material | Aluminium Body |
Connector Body Plating | Black Zinc Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series I |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, RCPT, 25-61, WALL MOUNT | Farnell |
Circular Conn, Rcpt, 25-61, Wall Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a MS27656T25Z61PA?
Additional datasheets, footprints and schematics for MS27656T25Z61PA are listed on our Part Details page. You can also find images and similar parts to MS27656T25Z61PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27656T25Z61PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27656T25Z61PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27656T25Z61PA fall under?
The MS27656T25Z61PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27656T25Z61PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27656T25Z61PA you can contact the distributor directly for product support, shipping queries etc.
Is the MS27656T25Z61PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27656T25Z61PA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MS27656T25Z61PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27656T25Z61PA often in real-time on the comparison pages.
What if I can't find stock of MS27656T25Z61PA?
You can fill out our help required form which you can use to request a quote for MS27656T25Z61PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.