Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 128Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 25-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
Conn Subminiature Cylindrical PIN 128 POS Crimp ST Wall Mount 128 Terminal 1 Port | Avnet America |
CIRCULAR, SIZE 25, 128WAYS, PIN | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 128Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 25-35 |
Connector Body Material | Aluminium Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Lead (15-Jan-2019) |
Circular Conn, Rcpt, 25-35, Wall Mount | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a MS27656T25F35PB?
Additional datasheets, footprints and schematics for MS27656T25F35PB are listed on our Part Details page. You can also find images and similar parts to MS27656T25F35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27656T25F35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27656T25F35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27656T25F35PB fall under?
The MS27656T25F35PB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27656T25F35PB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27656T25F35PB you can contact the distributor directly for product support, shipping queries etc.
Is the MS27656T25F35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27656T25F35PB have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for MS27656T25F35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27656T25F35PB often in real-time on the comparison pages.
What if I can't find stock of MS27656T25F35PB?
You can fill out our help required form which you can use to request a quote for MS27656T25F35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.