Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 29Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 25-29 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (07-Jul-2017) |
Conn Subminiature Cylindrical SKT 29 POS Crimp ST Wall Mount 29 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 29Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 25-29 |
Connector Body Material | Aluminium Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 25-29, WALL MOUNT | Farnell |
Circular Conn, Rcpt, 25-29, Wall Mount | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea | Heilind Electronics Asia |
Where can I find additional details, specifications and documents for a MS27656T25B29SB?
Additional datasheets, footprints and schematics for MS27656T25B29SB are listed on our Part Details page. You can also find images and similar parts to MS27656T25B29SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27656T25B29SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27656T25B29SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27656T25B29SB fall under?
The MS27656T25B29SB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27656T25B29SB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27656T25B29SB you can contact the distributor directly for product support, shipping queries etc.
Is the MS27656T25B29SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27656T25B29SB have stock available?
Authorised distributors including Electro Enterprises, Farnell, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for MS27656T25B29SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27656T25B29SB often in real-time on the comparison pages.
What if I can't find stock of MS27656T25B29SB?
You can fill out our help required form which you can use to request a quote for MS27656T25B29SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.