Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$129.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$55.46
|
100
in stock
|
Buy Now | |
RS
from US$16.41
|
25
in stock
|
Buy Now | |
element14
from US$13.47
|
25
in stock
|
Buy Now | |
PEI-Genesis
from US$11.70
|
6
in stock
|
Buy Now | |
Avnet America
from US$52.29
|
-
|
Buy Now | |
RS Americas
from US$12.87
|
-
|
Buy Now | |
Electro Enterprises
from US$48.24
|
-
|
Buy Now | |
TTI Europe
from US$176.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Protective Cover |
---|---|
For Use With | MIL-DTL-38999 Series I Size 14 Receptacle Connectors |
Connector Body Material | Aluminium Body |
Product Range | - |
Connector |Glenair MS27511B14C | Newark Electronics |
Connector Accessories Receptacle Protective Cover Olive Drab Cadmium Finish Shell Size 14 | Avnet America |
CONNECTOR COVER | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series II Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MIL-DTL-D38999 Sr II Caps | RS |
DUST CAP W/CHAIN, SIZE 14, ALUM | element14 |
38999S2 D/C RECP SZ 14 CAD OD | PEI-Genesis |
Dust Caps, JAMMS27511 - Recpt, CAD | Amphenol Pcd MS27511B14C | RS Americas |
Where can I find additional details, specifications and documents for a MS27511B14C?
Additional datasheets, footprints and schematics for MS27511B14C are listed on our Part Details page. You can also find images and similar parts to MS27511B14C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27511B14C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27511B14C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27511B14C fall under?
The MS27511B14C is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS27511B14C when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27511B14C you can contact the distributor directly for product support, shipping queries etc.
Is the MS27511B14C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27511B14C have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and PEI-Genesis have stock available or on a lead time for MS27511B14C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27511B14C often in real-time on the comparison pages.
What if I can't find stock of MS27511B14C?
You can fill out our help required form which you can use to request a quote for MS27511B14C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.