Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.25
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series I Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DUST CAP RECEPTACLE SERIES I | Heilind Electronics Asia |
Dust Cap | Newark Electronics |
Dust Cap / Cover, Dust Cap with Chain, MIL-DTL-38999 Series I Circular Receptacle Connectors | Avnet America |
Dust Caps, JAMMS275012 - Recpt, CAD | Amphenol Pcd MS27502B21C | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series I |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series I Shell Size 21 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series I |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a MS27502B21C?
Additional datasheets, footprints and schematics for MS27502B21C are listed on our Part Details page. You can also find images and similar parts to MS27502B21C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27502B21C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27502B21C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27502B21C fall under?
The MS27502B21C is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27502B21C when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27502B21C you can contact the distributor directly for product support, shipping queries etc.
Is the MS27502B21C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27502B21C have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for MS27502B21C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27502B21C often in real-time on the comparison pages.
What if I can't find stock of MS27502B21C?
You can fill out our help required form which you can use to request a quote for MS27502B21C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.