Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.94
|
13
in stock
|
Buy Now | |
Electro Enterprises
from US$11.86
|
37
in stock
|
Buy Now | |
RS
from US$17.37
|
20
in stock
|
Buy Now | |
element14
from US$16.26
|
17
in stock
|
Buy Now | |
Farnell
from US$16.67
|
17
in stock
|
Buy Now | |
Avnet America
from US$13.84
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
30
in stock
|
Buy Now | |
Heilind Electronics
-
|
10
in stock
|
Buy Now | |
RS Americas
from US$16.60
|
-
|
Buy Now | |
TTI Europe
from US$180.82
|
-
|
Buy Now |
ACCESSORY TYPE | DUST CAP |
---|---|
FOR USE WITH | MIL-DTL-38999 SERIES I CIRCULAR CONNECTOR FLANGED RECEPTACLES, SHELL SIZE 13 |
CONNECTOR BODY MATERIAL | ALUMINIUM ALLOY BODY |
RoHS Compliant | NO |
Connector Accessories Receptacle Protective Covers Olive Drab Cadmium | Avnet America |
RECEPTACLE DUST CAP SZ13 | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series I |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series I Shell Size 13 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series I |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series I Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
MIL-DTL-D38999 Sr I Caps | RS |
Dust Cap W/Chain, Size 13, Alum Rohs Compliant: No |Amphenol Interconnect India MS27502B13C | Newark Electronics |
DUST CAP W/CHAIN, SIZE 13, ALUM | element14 |
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea | Heilind Electronics Asia |
Dust Caps, JAMMS275012 - Recpt, CAD | Amphenol Pcd MS27502B13C | RS Americas |
Where can I find additional details, specifications and documents for a MS27502B13C.?
Additional datasheets, footprints and schematics for MS27502B13C. are listed on our Part Details page. You can also find images and similar parts to MS27502B13C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27502B13C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27502B13C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27502B13C. fall under?
The MS27502B13C. is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27502B13C. when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27502B13C. you can contact the distributor directly for product support, shipping queries etc.
Is the MS27502B13C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27502B13C. have stock available?
Authorised distributors including Electro Enterprises, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS27502B13C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27502B13C. often in real-time on the comparison pages.
What if I can't find stock of MS27502B13C.?
You can fill out our help required form which you can use to request a quote for MS27502B13C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.